Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$62.64
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$37.15
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$39.25
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$53.06
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$42.50
|
2
in stock
|
Buy Now | |
RS Americas
from US$37.78
|
-
|
Buy Now | |
TTI Europe
from US$34.42
|
-
|
Buy Now | |
Sager
from US$32.16
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Relay: solid state | Transfer Multisort Elektronik |
SSR,MCX series,SCR,zero crossing,5A/660V | RS |
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,sip |Sensata/crydom MCXE480D5 | Newark Electronics |
SSR Relay PCB Mount SIP 660VAC/5A 15-32VDC Ze | Rapid Electronics |
SPST Solid State Relay Through Hole PCB Mount, Zero Crossing SCR, 5 A, 32 V dc | Sensata - Crydom MCXE480D5 | RS Americas |
SSR PCB MOUNT SIP 660VAC/5A 15 | TTI Europe |
Solid State Relays - PCB Mount PCB SIP SSR 660VAC /5A, 15-32VDC, ZC | Sager |
Solid State Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a MCXE480D5?
Additional datasheets, footprints and schematics for MCXE480D5 are listed on our Part Details page. You can also find images and similar parts to MCXE480D5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCXE480D5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCXE480D5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCXE480D5 fall under?
The MCXE480D5 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to MCXE480D5 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCXE480D5 you can contact the distributor directly for product support, shipping queries etc.
Is the MCXE480D5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCXE480D5 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for MCXE480D5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCXE480D5 often in real-time on the comparison pages.
What if I can't find stock of MCXE480D5?
You can fill out our help required form which you can use to request a quote for MCXE480D5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.