Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$29.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$30.32
|
35
in stock
|
Buy Now | |
Rapid Electronics
from US$31.29
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$28.00
|
35
in stock
|
Buy Now | |
RS Americas
from US$28.70
|
-
|
Buy Now | |
TTI Europe
from US$23.85
|
-
|
Buy Now | |
Sager
from US$24.43
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,sip |Sensata/crydom MCXE240A5 | Newark Electronics |
SSR Relay PCB Mount SIP 280VAC/5A 18-36VAC Ze | Rapid Electronics |
SIL SSR,5A 240Vac,Zero Crossing,AC Input | RS |
Solid State Relay PCB Mount, Zero Crossing SCR, 5 A, 36 V | Sensata - Crydom MCXE240A5 | RS Americas |
SSR PCB MOUNT SIP 280VAC/5A 18 | TTI Europe |
Solid State Relays - PCB Mount PCB SIP SSR 280VAC /5A, 18-36VAC, ZC | Sager |
Solid State Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a MCXE240A5?
Additional datasheets, footprints and schematics for MCXE240A5 are listed on our Part Details page. You can also find images and similar parts to MCXE240A5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCXE240A5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCXE240A5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCXE240A5 fall under?
The MCXE240A5 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to MCXE240A5 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCXE240A5 you can contact the distributor directly for product support, shipping queries etc.
Is the MCXE240A5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCXE240A5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and RS Americas have stock available or on a lead time for MCXE240A5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCXE240A5 often in real-time on the comparison pages.
What if I can't find stock of MCXE240A5?
You can fill out our help required form which you can use to request a quote for MCXE240A5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.