Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Product Range | - |
---|---|
Termination | - |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Insulator Colour | Red |
Insulator Material | Thermoplastic |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Wire Size AWG Min | 18AWG |
---|---|
Wire Size AWG Max | 14AWG |
Insulator Colour | Red |
Insulator Material | Thermoplastic |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MCWN4-RD?
Additional datasheets, footprints and schematics for MCWN4-RD are listed on our Part Details page. You can also find images and similar parts to MCWN4-RD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCWN4-RD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCWN4-RD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCWN4-RD fall under?
The MCWN4-RD is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to MCWN4-RD when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCWN4-RD you can contact the distributor directly for product support, shipping queries etc.
Is the MCWN4-RD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCWN4-RD have stock available?
There is no stock from authorised distributors for MCWN4-RD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCWN4-RD often in real-time on the comparison pages.
What if I can't find stock of MCWN4-RD?
You can fill out our help required form which you can use to request a quote for MCWN4-RD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.