MCW0406MD4992BP100 Resistors by Vishay Intertechnology

RES THIN FILM 49K9 0.1% 0.25W 0406

Status: Unknown
Series: MCW 0406 AT
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Resistor Case Style 0406 ^1016 Metric]
Resistance 49.9kohm
Product Range MCW 0406 AT
Voltage Rating 50V
Resistor Element Type Thin Film
Power Rating 250mW
Resistance Tolerance ± 0.1%

Alternative Descriptions

Res, Thin Film, 49K9, 0.1%, 0.25W, 0406 | Newark Electronics
MCW Series Precision Wide Terminal Thin Film Chip Resistor Automotive 0406 49.9K Ohm 0.1% Tolerance 0.25W ±25 ppm/K Surface Mount 2-Pin SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCW0406MD4992BP100?

Additional datasheets, footprints and schematics for MCW0406MD4992BP100 are listed on our Part Details page. You can also find images and similar parts to MCW0406MD4992BP100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCW0406MD4992BP100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCW0406MD4992BP100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCW0406MD4992BP100 fall under?

The MCW0406MD4992BP100 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MCW0406MD4992BP100 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCW0406MD4992BP100 you can contact the distributor directly for product support, shipping queries etc.

Is the MCW0406MD4992BP100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCW0406MD4992BP100 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for MCW0406MD4992BP100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCW0406MD4992BP100 often in real-time on the comparison pages.

What if I can't find stock of MCW0406MD4992BP100?

You can fill out our help required form which you can use to request a quote for MCW0406MD4992BP100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay