Status: | Unknown |
---|---|
Series: | MCW Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now |
Resistor Case Style | 0406 [1016 Metric] |
---|---|
Resistance | 100ohm |
Product Range | MCW Series |
Voltage Rating | 50V |
Resistor Element Material | Thin Film |
Power Rating | 250mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 25ppm/K |
Automotive Qualification Standard | - |
Resistor Mounting | Surface Mount Device |
Resistor Terminals | Wraparound |
RES, 100R, 0.1%, 0.25W, 0406, THIN FILM | Farnell |
Where can I find additional details, specifications and documents for a MCW 0406-25 0 1% AT P1 100R?
Additional datasheets, footprints and schematics for MCW 0406-25 0 1% AT P1 100R are listed on our Part Details page. You can also find images and similar parts to MCW 0406-25 0 1% AT P1 100R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCW 0406-25 0 1% AT P1 100R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCW 0406-25 0 1% AT P1 100R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCW 0406-25 0 1% AT P1 100R fall under?
The MCW 0406-25 0 1% AT P1 100R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MCW 0406-25 0 1% AT P1 100R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCW 0406-25 0 1% AT P1 100R you can contact the distributor directly for product support, shipping queries etc.
Is the MCW 0406-25 0 1% AT P1 100R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCW 0406-25 0 1% AT P1 100R have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCW 0406-25 0 1% AT P1 100R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCW 0406-25 0 1% AT P1 100R often in real-time on the comparison pages.
What if I can't find stock of MCW 0406-25 0 1% AT P1 100R?
You can fill out our help required form which you can use to request a quote for MCW 0406-25 0 1% AT P1 100R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.