Status: | Unknown |
---|---|
Series: | 20D Series |
RoHS: | Unknown |
No distributors results available
Voltage Rating VAC | 230V |
---|---|
Voltage Rating VDC | 300V |
Product Range | 20D Series |
Clamping Voltage Vc Max | 595V |
Varistor Case Style | Disc 20mm |
Peak Surge Current @ 8/20 S | 6kA |
Operating Temperature Min | -55 C |
Status: | Unknown |
---|---|
Series: | 20D Series |
RoHS: | Compliant |
Voltage Rating VAC | 230V |
---|---|
Voltage Rating VDC | 300V |
Product Range | 20D Series |
Clamping Voltage Vc Max | 595V |
Varistor Case Style | Disc 20mm |
Peak Surge Current @ 8/20µS | 6kA |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MCV361K20DS?
Additional datasheets, footprints and schematics for MCV361K20DS are listed on our Part Details page. You can also find images and similar parts to MCV361K20DS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCV361K20DS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCV361K20DS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCV361K20DS fall under?
The MCV361K20DS is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to MCV361K20DS when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCV361K20DS you can contact the distributor directly for product support, shipping queries etc.
Is the MCV361K20DS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCV361K20DS have stock available?
There is no stock from authorised distributors for MCV361K20DS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCV361K20DS often in real-time on the comparison pages.
What if I can't find stock of MCV361K20DS?
You can fill out our help required form which you can use to request a quote for MCV361K20DS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.