Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Voltage Rating VAC | 60V |
---|---|
Voltage Rating VDC | 85V |
Clamping Voltage Vc Max | 165V |
Varistor Case Style | 1206 [3216 Metric] |
Peak Surge Current @ 8/20µS | 100A |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MCV1206M850AGT?
Additional datasheets, footprints and schematics for MCV1206M850AGT are listed on our Part Details page. You can also find images and similar parts to MCV1206M850AGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCV1206M850AGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCV1206M850AGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCV1206M850AGT fall under?
The MCV1206M850AGT is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to MCV1206M850AGT when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCV1206M850AGT you can contact the distributor directly for product support, shipping queries etc.
Is the MCV1206M850AGT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MCV1206M850AGT have stock available?
There is no stock from authorised distributors for MCV1206M850AGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCV1206M850AGT often in real-time on the comparison pages.
What if I can't find stock of MCV1206M850AGT?
You can fill out our help required form which you can use to request a quote for MCV1206M850AGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.