Status: | Unknown |
---|---|
Series: | MCS 0402, MCT 0603, MCU 0805, MCA 1206 - Precision |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
9,775
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
8,728
in stock
|
Buy Now | |
element14
from US$0.11
|
8,728
in stock
|
Buy Now | |
Farnell
from US$0.10
|
8,728
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now |
IECQ-CECC approved to EN 140401-801 |
Low TCR: ± 10 ppm/K to ± 25 ppm/K |
Precision tolerance of resistance: ± 0.1 % and ± 0.25 % |
Applications |
---|
Industrial equipment |
Test and measuring equipment |
Telecommunication |
Application Notes |
---|
åºâ€Ã§â€Â¨Ã¦â€°â€¹Ã¥â€ Å’ |
Application Note |
General Information |
---|
Overview of IECQ-CECC Approved Products |
MCT 0603 - Precision Sample Kit |
MCS 0402 - Precision Sample Kit |
Product Literature |
---|
Selector Guide |
Product Sheet |
Tradeshow Brochure |
Capabilities Brochure |
Technical Notes |
---|
Technical Note |
技术说明 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
CECC 140401-801EZ | TTI Europe |
Resistor Thin Film 0805 0.1% 1K | RS |
Res, 1K, 0.1%, 0.125W, 0805, Thin Film | Newark Electronics |
RES, 1K, 0.1%, 0.125W, 0805, THIN FILM | element14 |
SMD Chip Resistor, 1 kOhm, � 0.1%, 125 mW, 0805 [2012 Metric], Thin Film, Precision | Avnet Abacus |
SMD Chip Resistor, 1 kOhm, ± 0.1%, 125 mW, 0805 [2012 Metric], Thin Film, Precision | Avnet America |
Where can I find additional details, specifications and documents for a MCU08050D1001BP500?
Additional datasheets, footprints and schematics for MCU08050D1001BP500 are listed on our Part Details page. You can also find images and similar parts to MCU08050D1001BP500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCU08050D1001BP500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCU08050D1001BP500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCU08050D1001BP500 fall under?
The MCU08050D1001BP500 is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MCU08050D1001BP500 when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCU08050D1001BP500 you can contact the distributor directly for product support, shipping queries etc.
Is the MCU08050D1001BP500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MCU08050D1001BP500 have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MCU08050D1001BP500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCU08050D1001BP500 often in real-time on the comparison pages.
What if I can't find stock of MCU08050D1001BP500?
You can fill out our help required form which you can use to request a quote for MCU08050D1001BP500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.