Status: | Unknown |
---|---|
Series: | MCS 0402, MCT 0603, MCU 0805, MCA 1206 - Professional |
RoHS: | Compliant |
Prices starting from US$0.0359
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0425
|
3,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
74,618
in stock
|
Buy Now | |
element14
from US$0.0484
|
74,618
in stock
|
Buy Now | |
Farnell
from US$0.0475
|
74,618
in stock
|
Buy Now | |
TTI Europe
from US$0.0359
|
45,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
3,014
in stock
|
Buy Now | |
Future Electronics
from US$0.0383
|
-
|
Buy Now | |
Avnet America
from US$0.0418
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
IECQ-CECC approved to EN 140401-801 |
Excellent overall stability: class 0.5 |
Professional tolerance of resistance: ± 0.5 % and ± 1 % |
Applications |
---|
Industrial equipment |
Test and measuring equipment |
Telecommunication |
General Information |
---|
Overview of IECQ-CECC Approved Products |
Product Literature |
---|
Selector Guide |
Product Sheet |
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, 10K, 1%, 0.2W, 0805, Thin Film | Newark Electronics |
RES, 10K, 1%, 0.2W, 0805, THIN FILM | element14 |
CECC 140401-801EZ | TTI Europe |
Resistor Thin Film 0805 1% 10K | RS |
Vishay Professional Thin Film Chip Resistor 10kOhm 1% 200mW | Distrelec |
MCU Series 0805 0.125 W 10 kOhm â–’1 % â–’50 ppm/K SMT Thin Film Chip Resistor | Future Electronics |
SMD Chip Resistor, 10 kOhm, ± 1%, 200 mW, 0805 [2012 Metric], Thin Film, Professional | Avnet America |
SMD Chip Resistor, 10 kOhm, � 1%, 200 mW, 0805 [2012 Metric], Thin Film, Professional | Avnet Abacus |
Where can I find additional details, specifications and documents for a MCU08050C1002FP500?
Additional datasheets, footprints and schematics for MCU08050C1002FP500 are listed on our Part Details page. You can also find images and similar parts to MCU08050C1002FP500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCU08050C1002FP500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCU08050C1002FP500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCU08050C1002FP500 fall under?
The MCU08050C1002FP500 is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MCU08050C1002FP500 when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCU08050C1002FP500 you can contact the distributor directly for product support, shipping queries etc.
Is the MCU08050C1002FP500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MCU08050C1002FP500 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for MCU08050C1002FP500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCU08050C1002FP500 often in real-time on the comparison pages.
What if I can't find stock of MCU08050C1002FP500?
You can fill out our help required form which you can use to request a quote for MCU08050C1002FP500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.