Status: | Unknown |
---|---|
Series: | MCU Series |
RoHS: | Unknown |
Capacitance | 22pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | MCU Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Status: | Unknown |
---|---|
Series: | MCU Series |
RoHS: | Compliant |
Capacitance | 22pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | MCU Series |
RoHS Compliant | Yes |
Cap, 22Pf, 50V, 5%, C0G/Np0, 0603, Reel | Newark Electronics |
CAP, 22PF, 50V, 5%, C0G/NP0, 0603, REEL | element14 |
Where can I find additional details, specifications and documents for a MCU0603C220JCT?
Additional datasheets, footprints and schematics for MCU0603C220JCT are listed on our Part Details page. You can also find images and similar parts to MCU0603C220JCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCU0603C220JCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCU0603C220JCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCU0603C220JCT fall under?
The MCU0603C220JCT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCU0603C220JCT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCU0603C220JCT you can contact the distributor directly for product support, shipping queries etc.
Is the MCU0603C220JCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCU0603C220JCT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCU0603C220JCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCU0603C220JCT often in real-time on the comparison pages.
What if I can't find stock of MCU0603C220JCT?
You can fill out our help required form which you can use to request a quote for MCU0603C220JCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.