MCTT21X475M6R3CT Capacitors by Multicomp

CERAMIC CAPACITOR 4.7UF 6.3V X5R 20% 0805 FULL REEL

Status: Unknown
Series: MCTT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0347

Distributor Stock
Logo for Farnell
Farnell
from US$0.0347
No stock
Buy Now
Logo for element14
element14
from US$0.05
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 4.7µF
Voltage Rating 6.3V
Ceramic Capacitor Case 0805 ^2012 Metric]
Capacitance Tolerance ± 20%
Dielectric Characteristic X5R
Product Range MCTT Series
MSL -


MCTT21X475M6R3CT Capacitors by Multicomp Pro

CERAMIC CAPACITOR 4.7UF, 6.3V, X5R, 20%, 0805, FULL REEL

Status: Unknown
Series: MCTT Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 4.7µF
Voltage Rating 6.3V
Ceramic Capacitor Case 0805 [2012 Metric]
Capacitance Tolerance ± 20%
Dielectric Characteristic X5R
Product Range MCTT Series
RoHS Compliant Yes

Alternative Descriptions

Capacitor Ceramic 4.7Uf, 6.3V, X5R, 20%, 0805 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCTT21X475M6R3CT?

Additional datasheets, footprints and schematics for MCTT21X475M6R3CT are listed on our Part Details page. You can also find images and similar parts to MCTT21X475M6R3CT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCTT21X475M6R3CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTT21X475M6R3CT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCTT21X475M6R3CT fall under?

The MCTT21X475M6R3CT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCTT21X475M6R3CT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCTT21X475M6R3CT you can contact the distributor directly for product support, shipping queries etc.

Is the MCTT21X475M6R3CT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCTT21X475M6R3CT have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCTT21X475M6R3CT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCTT21X475M6R3CT often in real-time on the comparison pages.

What if I can't find stock of MCTT21X475M6R3CT?

You can fill out our help required form which you can use to request a quote for MCTT21X475M6R3CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay