Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | PVC |
---|---|
Jacket Colour | Orange |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.2mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Voltage Rating | 300V |
Conductor Material | Copper |
External Diameter | 1.42mm |
Approval Specification | - |
Product Range | - |
Operating Temperature Max | 80°C |
WIRE, ORANGE, 7/32AWG, 100M | element14 |
Where can I find additional details, specifications and documents for a MCTR 241607 ORN?
Additional datasheets, footprints and schematics for MCTR 241607 ORN are listed on our Part Details page. You can also find images and similar parts to MCTR 241607 ORN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCTR 241607 ORN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTR 241607 ORN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCTR 241607 ORN fall under?
The MCTR 241607 ORN is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to MCTR 241607 ORN when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCTR 241607 ORN you can contact the distributor directly for product support, shipping queries etc.
Is the MCTR 241607 ORN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCTR 241607 ORN have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCTR 241607 ORN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCTR 241607 ORN often in real-time on the comparison pages.
What if I can't find stock of MCTR 241607 ORN?
You can fill out our help required form which you can use to request a quote for MCTR 241607 ORN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.