Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$23.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$23.14
|
No stock
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Colour | Red |
Wire Gauge | 20AWG |
Conductor Area CSA | 0.597mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 7 x 0.32mm |
Voltage Rating | 300V |
Conductor Material | Copper |
External Diameter | 1.75mm |
Approval Specification | - |
Product Range | - |
Operating Temperature Max | 80°C |
WIRE, RED, 7/28AWG, 100M | Farnell |
Where can I find additional details, specifications and documents for a MCTR 201607 RED?
Additional datasheets, footprints and schematics for MCTR 201607 RED are listed on our Part Details page. You can also find images and similar parts to MCTR 201607 RED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCTR 201607 RED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTR 201607 RED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCTR 201607 RED fall under?
The MCTR 201607 RED is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to MCTR 201607 RED when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCTR 201607 RED you can contact the distributor directly for product support, shipping queries etc.
Is the MCTR 201607 RED RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCTR 201607 RED have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCTR 201607 RED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCTR 201607 RED often in real-time on the comparison pages.
What if I can't find stock of MCTR 201607 RED?
You can fill out our help required form which you can use to request a quote for MCTR 201607 RED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.