Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | PVC |
---|---|
Jacket Colour | White |
Wire Gauge | 16AWG |
Conductor Area CSA | 1.31mm² |
Reel Length (Imperial) | 500ft |
Reel Length (Metric) | 152.4m |
No. of Max Strands x Strand Size | 26 x 0.255mm |
Voltage Rating | 600V |
Conductor Material | Copper |
External Diameter | 3.12mm |
Approval Specification | - |
Product Range | - |
Operating Temperature Max | 105°C |
WIRE, WHITE, 26/30AWG, 152.5M | element14 |
Where can I find additional details, specifications and documents for a MCTEW 163126 WHT-152.5M?
Additional datasheets, footprints and schematics for MCTEW 163126 WHT-152.5M are listed on our Part Details page. You can also find images and similar parts to MCTEW 163126 WHT-152.5M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCTEW 163126 WHT-152.5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTEW 163126 WHT-152.5M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCTEW 163126 WHT-152.5M fall under?
The MCTEW 163126 WHT-152.5M is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to MCTEW 163126 WHT-152.5M when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCTEW 163126 WHT-152.5M you can contact the distributor directly for product support, shipping queries etc.
Is the MCTEW 163126 WHT-152.5M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCTEW 163126 WHT-152.5M have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCTEW 163126 WHT-152.5M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCTEW 163126 WHT-152.5M often in real-time on the comparison pages.
What if I can't find stock of MCTEW 163126 WHT-152.5M?
You can fill out our help required form which you can use to request a quote for MCTEW 163126 WHT-152.5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.