MCTC-21D09 Connectors by Multicomp

TERMINAL BLOCK PLUGGABLE 9 POSITION 24-14AWG 5.08MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.30

Distributor Stock
Logo for Farnell
Farnell
from US$2.90
No stock
Buy Now
Logo for element14
element14
from US$2.30
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Pitch Spacing 5.08mm
No. of Positions 9Positions
Wire Size AWG Min 24AWG
Wire Size AWG Max 12AWG
Conductor Area CSA -
Wire Connection Method Screw
Rated Current 16A


MCTC-21D09 Terminal Blocks & Accessories by Multicomp Pro

TERMINAL BLOCK PLUGGABLE, 9 POSITION, 24-14AWG, 5.08MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 5.08mm
No. of Positions 9Positions
Wire Size AWG Min 24AWG
Wire Size AWG Max 12AWG
Wire Connection Method Screw
Rated Current 16A
RoHS Compliant Yes

Alternative Descriptions

TERM BLOCK, PLUGGABLE, 9POS, 24-14AWG, 5.08MM | element14
Terminal Block Pluggable, 9 Position, 24-14Awg, 5.08Mm | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCTC-21D09?

Additional datasheets, footprints and schematics for MCTC-21D09 are listed on our Part Details page. You can also find images and similar parts to MCTC-21D09 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCTC-21D09 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTC-21D09 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCTC-21D09 fall under?

The MCTC-21D09 is listed under Cable Leads & Connectors > Connectors > Terminal Blocks & Accessories.

Can I view similar or alternative parts?

You can view similar parts to MCTC-21D09 when available in the Terminal Blocks & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCTC-21D09 you can contact the distributor directly for product support, shipping queries etc.

Is the MCTC-21D09 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCTC-21D09 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCTC-21D09.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCTC-21D09 often in real-time on the comparison pages.

What if I can't find stock of MCTC-21D09?

You can fill out our help required form which you can use to request a quote for MCTC-21D09 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay