Status: | Unknown |
---|---|
Series: | MCTA4 Series |
RoHS: | Unknown |
Product Range | MCTA4 Series |
---|---|
Actuator Orientation | Side Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 130gf |
Contact Rating | 50mA at 50VDC |
Switch Dimensions (L x W) | 7mm x 7mm |
IP Rating | - |
Illumination | Non Illuminated |
Actuation Type | Side |
Actuator / Cap Colour | White |
Colour | Salmon |
Contact Configuration | SPST |
Contact Current DC Max | 50mA |
Contact Current Max | 50mA |
Contact Voltage DC Max | 50VDC |
Contact Voltage DC Nom | 50V |
External Depth | 5.8mm |
External Length / Height | 8mm |
External Width | 9.5mm |
No. of Electrical Operations | 1000000 |
Operating Force | 130gf |
Operating Temperature Max | 90°C |
Operating Temperature Min | -40°C |
Shaft Diameter | 3mm |
Switch Terminals | Solder |
Travel | 0.5mm |
Where can I find additional details, specifications and documents for a MCTA4-58S1-V?
Additional datasheets, footprints and schematics for MCTA4-58S1-V are listed on our Part Details page. You can also find images and similar parts to MCTA4-58S1-V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCTA4-58S1-V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTA4-58S1-V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCTA4-58S1-V fall under?
The MCTA4-58S1-V is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MCTA4-58S1-V when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCTA4-58S1-V you can contact the distributor directly for product support, shipping queries etc.
Is the MCTA4-58S1-V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCTA4-58S1-V have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCTA4-58S1-V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCTA4-58S1-V often in real-time on the comparison pages.
What if I can't find stock of MCTA4-58S1-V?
You can fill out our help required form which you can use to request a quote for MCTA4-58S1-V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.