Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 1kVA |
---|---|
Secondary Voltages | 2 x 55V |
Secondary Current Nom | 9.09A |
Transformer Mounting | Panel |
Primary Voltages | 115V 230V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Diameter | 167mm |
External Length / Height | 70.5mm |
Regulation | 4% |
Secondary Power | 500VA |
Temperature Rise | 59°C |
Where can I find additional details, specifications and documents for a MCTA1000/55?
Additional datasheets, footprints and schematics for MCTA1000/55 are listed on our Part Details page. You can also find images and similar parts to MCTA1000/55 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCTA1000/55 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTA1000/55 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCTA1000/55 fall under?
The MCTA1000/55 is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to MCTA1000/55 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCTA1000/55 you can contact the distributor directly for product support, shipping queries etc.
Is the MCTA1000/55 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCTA1000/55 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCTA1000/55.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCTA1000/55 often in real-time on the comparison pages.
What if I can't find stock of MCTA1000/55?
You can fill out our help required form which you can use to request a quote for MCTA1000/55 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.