Status: | Unknown |
---|---|
Series: | MCTA Series |
RoHS: | Unknown |
Power Rating | 50VA |
---|---|
Secondary Voltages | 2 x 12V |
Secondary Current Nom | 2.08A |
Transformer Mounting | Panel |
Primary Voltages | 115V 230V |
Product Range | MCTA Series |
SVHC | No SVHC (07-Jul-2017) |
Current Rating | 2.08A |
External Diameter | 81mm |
External Length / Height | 34.5mm |
Secondary Power | 25VA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Rating | 50VA |
---|---|
Secondary Voltages | 2 x 12V |
Secondary Current Nom | 2.08A |
Transformer Mounting | Panel |
Output Current | 2.08A |
Output Current, Secondary Parallel | 4.16A |
Output Voltage | 12V |
RoHS Compliant | Yes |
TRANSFORMER, TOROIDAL, 2 X 12V, 50VA | element14 |
Toroidal Transformer | Newark Electronics |
Where can I find additional details, specifications and documents for a MCTA050/12?
Additional datasheets, footprints and schematics for MCTA050/12 are listed on our Part Details page. You can also find images and similar parts to MCTA050/12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCTA050/12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTA050/12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCTA050/12 fall under?
The MCTA050/12 is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to MCTA050/12 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCTA050/12 you can contact the distributor directly for product support, shipping queries etc.
Is the MCTA050/12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCTA050/12 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCTA050/12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCTA050/12 often in real-time on the comparison pages.
What if I can't find stock of MCTA050/12?
You can fill out our help required form which you can use to request a quote for MCTA050/12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.