Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 40mA |
Isolation Voltage | 5.3kV |
CTR Min | 100% |
Collector Emitter Voltage V(br)ceo | 30V |
Optocoupler, Phototransistor, 5300Vrms | Newark Electronics |
Where can I find additional details, specifications and documents for a MCT5211?
Additional datasheets, footprints and schematics for MCT5211 are listed on our Part Details page. You can also find images and similar parts to MCT5211 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCT5211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCT5211 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCT5211 fall under?
The MCT5211 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MCT5211 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCT5211 you can contact the distributor directly for product support, shipping queries etc.
Is the MCT5211 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCT5211 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for MCT5211.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCT5211 often in real-time on the comparison pages.
What if I can't find stock of MCT5211?
You can fill out our help required form which you can use to request a quote for MCT5211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.