Status: | Unknown |
---|---|
Series: | MCS 0402 AT, MCT 0603 AT, MCU 0805 AT, MCA 1206 AT - Professional |
RoHS: | Compliant |
Prices starting from US$0.0296
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0412
|
60,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0420
|
60,000
in stock
|
Buy Now | |
element14
from US$0.0411
|
60,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0364
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0414
|
-
|
Buy Now | |
Avnet America
from US$0.0296
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Operating temperature up to 175 °C |
Rated dissipation P85 up to 0.4 W for size 1206 |
AEC-Q200 qualified |
Applications |
---|
Automotive |
Telecommunication |
Medical equipment |
General Information |
---|
Overview of IECQ-CECC Approved Products |
Product Literature |
---|
Selector Guide |
Product Sheet |
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res, 100K, 0.5%, 0.125W, 0603 | Newark Electronics |
RES, 100K, 0.5%, 0.125W, 0603 | element14 |
Thin Film Resistors - SMD .15W 100Kohms .5% 0603 SMD 25ppm | Future Electronics |
MCT Series Professional Thin Film Chip Resistor Automotive Grade 0603 100K Ohm 0.5% Tolerance 0.15W ±25 ppm/K Surface Mount2-Pin SMD Paper Tape | Avnet America |
MCT Series Professional Thin Film Chip Resistor Automotive Grade 0603 100K Ohm 0.5% Tolerance 0.15W �25 ppm/K Surface Mount2-Pin SMD Paper Tape | Avnet Abacus |
Where can I find additional details, specifications and documents for a MCT0603MD1003DP500?
Additional datasheets, footprints and schematics for MCT0603MD1003DP500 are listed on our Part Details page. You can also find images and similar parts to MCT0603MD1003DP500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCT0603MD1003DP500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCT0603MD1003DP500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCT0603MD1003DP500 fall under?
The MCT0603MD1003DP500 is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MCT0603MD1003DP500 when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCT0603MD1003DP500 you can contact the distributor directly for product support, shipping queries etc.
Is the MCT0603MD1003DP500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MCT0603MD1003DP500 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for MCT0603MD1003DP500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCT0603MD1003DP500 often in real-time on the comparison pages.
What if I can't find stock of MCT0603MD1003DP500?
You can fill out our help required form which you can use to request a quote for MCT0603MD1003DP500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.