Status: | Unknown |
---|---|
Series: | MCS 0402 AT, MCT 0603 AT, MCU 0805 AT, MCA 1206 AT - Precision |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
29,803
in stock
|
Buy Now | |
element14
from US$0.27
|
29,803
in stock
|
Buy Now | |
Farnell
from US$0.26
|
29,803
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Rated dissipation P70 up to 0.4 W for size 1206 |
AEC-Q200 qualified |
Approved to EN 140401-801 |
Applications |
---|
Automotive |
Industrial equipment |
Telecommunication |
General Information |
---|
Overview of IECQ-CECC Approved Products |
MCS 0402 AT - Precision Sample Kit |
MCT 0603 AT - Precision Sample Kit |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Product Sheet |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Thin Film Resistor, Mct Series, 1 Kohm, 125 Mw, - 0.1%, 75 V, 0603 [1608 Metric] Rohs Compliant: Yes |Vishay MCT0603MD1001BP100 | Newark Electronics |
RES, 1K, 0.1%, 0.125W, 0603, THIN FILM | element14 |
MCT0603MD Resistor T/R,0.125W,0.1%,1K | RS |
SMD Chip Resistor, 1 kOhm, ± 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, Precision | Avnet America |
MCT Series 0603 0.125 W 1 kO â–’0.1% â–’25 ppm/K Precision Thin Film Chip Resistor | Future Electronics |
Precision Thin Film Smnt Resistor 0603 Case 1kOhm +/-0.1% 0.1W +/-25ppm/degC | Vishay Dale MCT0603MD1001BP100 | RS Americas |
CECC 140401-801EZ | TTI Europe |
SMD Chip Resistor, 1 kOhm, � 0.1%, 125 mW, 0603 [1608 Metric], Thin Film, Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a MCT0603MD1001BP100?
Additional datasheets, footprints and schematics for MCT0603MD1001BP100 are listed on our Part Details page. You can also find images and similar parts to MCT0603MD1001BP100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCT0603MD1001BP100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCT0603MD1001BP100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCT0603MD1001BP100 fall under?
The MCT0603MD1001BP100 is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MCT0603MD1001BP100 when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCT0603MD1001BP100 you can contact the distributor directly for product support, shipping queries etc.
Is the MCT0603MD1001BP100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MCT0603MD1001BP100 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for MCT0603MD1001BP100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCT0603MD1001BP100 often in real-time on the comparison pages.
What if I can't find stock of MCT0603MD1001BP100?
You can fill out our help required form which you can use to request a quote for MCT0603MD1001BP100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.