Status: | Unknown |
---|---|
Series: | MCT Series |
RoHS: | Unknown |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 464ohm |
Product Range | MCT Series |
Voltage Rating | 75V |
Resistor Element Material | Thin Film |
Power Rating | 100mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 10ppm/K |
Automotive Qualification Standard | - |
Surface Mount Thin Film Resistor, Mct Series, 464 Ohm, 100 Mw, - 0.1%, 75 V Rohs Compliant: Yes |Vishay MCT 0603-10 0,1% P1 464R | Newark Electronics |
RES, 464R, 0.1%, 0.1W, 0603, THIN FILM | Farnell |
Where can I find additional details, specifications and documents for a MCT 0603-10 0 1% P1 464R?
Additional datasheets, footprints and schematics for MCT 0603-10 0 1% P1 464R are listed on our Part Details page. You can also find images and similar parts to MCT 0603-10 0 1% P1 464R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCT 0603-10 0 1% P1 464R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCT 0603-10 0 1% P1 464R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCT 0603-10 0 1% P1 464R fall under?
The MCT 0603-10 0 1% P1 464R is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MCT 0603-10 0 1% P1 464R when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCT 0603-10 0 1% P1 464R you can contact the distributor directly for product support, shipping queries etc.
Is the MCT 0603-10 0 1% P1 464R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCT 0603-10 0 1% P1 464R have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MCT 0603-10 0 1% P1 464R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCT 0603-10 0 1% P1 464R often in real-time on the comparison pages.
What if I can't find stock of MCT 0603-10 0 1% P1 464R?
You can fill out our help required form which you can use to request a quote for MCT 0603-10 0 1% P1 464R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.