MCT06030F5621BP100 Resistors by Vishay Intertechnology

RES 5K62 0.1% 0.1W 0603 THIN FILM

Status: Unknown
Series: MCT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.43

Distributor Stock
Logo for Farnell
Farnell
from US$0.43
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistor Case Style 0603 [1608 Metric]
Resistance 5.62kohm
Product Range MCT Series
Voltage Rating 75V
Resistor Element Material Thin Film
Power Rating 100mW
Resistance Tolerance ± 0.1%
Temperature Coefficient ± 10ppm/K
Automotive Qualification Standard -

Alternative Descriptions

RES, 5K62, 0.1%, 0.1W, 0603, THIN FILM | Farnell
SMD Chip Resistor, 5.62 kOhm, � 0.1%, 100 mW, 0603 [1608 Metric], Thin Film, Precision | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCT06030F5621BP100?

Additional datasheets, footprints and schematics for MCT06030F5621BP100 are listed on our Part Details page. You can also find images and similar parts to MCT06030F5621BP100 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCT06030F5621BP100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCT06030F5621BP100 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCT06030F5621BP100 fall under?

The MCT06030F5621BP100 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MCT06030F5621BP100 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCT06030F5621BP100 you can contact the distributor directly for product support, shipping queries etc.

Is the MCT06030F5621BP100 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCT06030F5621BP100 have stock available?

Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for MCT06030F5621BP100.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCT06030F5621BP100 often in real-time on the comparison pages.

What if I can't find stock of MCT06030F5621BP100?

You can fill out our help required form which you can use to request a quote for MCT06030F5621BP100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay