Status: | Unknown |
---|---|
Series: | MCT Series |
RoHS: | Unknown |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 28.7kohm |
Product Range | MCT Series |
Voltage Rating | 75V |
Resistor Element Material | Thin Film |
Power Rating | 100mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 10ppm/K |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Surface Mount Thin Film Resistor, Mct Series, 28.7 Kohm, 100 Mw, - 0.1%, 75 V Rohs Compliant: Yes |Vishay MCT06030F2872BP100 | Newark Electronics |
RES, 28K7, 0.1%, 0.1W, 0603, THIN FILM | element14 |
Where can I find additional details, specifications and documents for a MCT06030F2872BP100?
Additional datasheets, footprints and schematics for MCT06030F2872BP100 are listed on our Part Details page. You can also find images and similar parts to MCT06030F2872BP100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCT06030F2872BP100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCT06030F2872BP100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCT06030F2872BP100 fall under?
The MCT06030F2872BP100 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MCT06030F2872BP100 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCT06030F2872BP100 you can contact the distributor directly for product support, shipping queries etc.
Is the MCT06030F2872BP100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCT06030F2872BP100 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCT06030F2872BP100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCT06030F2872BP100 often in real-time on the comparison pages.
What if I can't find stock of MCT06030F2872BP100?
You can fill out our help required form which you can use to request a quote for MCT06030F2872BP100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.