Status: | Unknown |
---|---|
Series: | MCS 0402, MCT 0603, MCU 0805, MCA 1206 - Professional |
RoHS: | Compliant |
Prices starting from US$0.0100
IECQ-CECC approved to EN 140401-801 |
Excellent overall stability: class 0.5 |
Professional tolerance of resistance: ± 0.5 % and ± 1 % |
Applications |
---|
Industrial equipment |
Test and measuring equipment |
Telecommunication |
General Information |
---|
Overview of IECQ-CECC Approved Products |
Product Literature |
---|
Selector Guide |
Product Sheet |
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Thin Film Resistor, Mct Series, 19.6 Kohm, 100 Mw, - 1%, 75 V Rohs Compliant: Yes |Vishay MCT06030C1962FP500 | Newark Electronics |
RES, 19K6, 1%, 0.1W, 0603, THIN FILM | element14 |
19.6 kOhms 1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur Thin Fi | Future Electronics |
SMD Chip Resistor, 19.6 kOhm, ± 1%, 125 mW, 0603 [1608 Metric], Thin Film, Professional | Avnet America |
SMD Chip Resistor, 19.6 kOhm, � 1%, 125 mW, 0603 [1608 Metric], Thin Film, Professional | Avnet Abacus |
Where can I find additional details, specifications and documents for a MCT06030C1962FP500?
Additional datasheets, footprints and schematics for MCT06030C1962FP500 are listed on our Part Details page. You can also find images and similar parts to MCT06030C1962FP500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCT06030C1962FP500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCT06030C1962FP500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCT06030C1962FP500 fall under?
The MCT06030C1962FP500 is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MCT06030C1962FP500 when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCT06030C1962FP500 you can contact the distributor directly for product support, shipping queries etc.
Is the MCT06030C1962FP500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MCT06030C1962FP500 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MCT06030C1962FP500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCT06030C1962FP500 often in real-time on the comparison pages.
What if I can't find stock of MCT06030C1962FP500?
You can fill out our help required form which you can use to request a quote for MCT06030C1962FP500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.