Status: | Unknown |
---|---|
Series: | MCT005 Series |
RoHS: | Unknown |
Product Range | MCT005 Series |
---|---|
Termination | - |
Wire Size AWG Min | 11AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 4mm² |
Terminal Type | Wire Splice |
Insulator Colour | Orange |
Insulator Material | PC (Polycarbonate) |
Terminal Material | - |
SVHC | No SVHC (07-Jul-2017) |
Wire Connector, 11-10Awg, T Type, Orange | Newark Electronics |
WIRE CONNECTOR, 11-10AWG, T TYPE, ORANGE | Farnell |
Where can I find additional details, specifications and documents for a MCT005141S?
Additional datasheets, footprints and schematics for MCT005141S are listed on our Part Details page. You can also find images and similar parts to MCT005141S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCT005141S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCT005141S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCT005141S fall under?
The MCT005141S is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to MCT005141S when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCT005141S you can contact the distributor directly for product support, shipping queries etc.
Is the MCT005141S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCT005141S have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCT005141S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCT005141S often in real-time on the comparison pages.
What if I can't find stock of MCT005141S?
You can fill out our help required form which you can use to request a quote for MCT005141S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.