MCST1250CM Kits & Assortments - Miscellaneous by Crydom

IC,Normally-Closed PC-Mount Solid-State Relay,1-CHANNEL,Module

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$118.32

Distributor Stock
Logo for Newark
Newark
from US$153.93
10
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$132.26
10
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$151.00
10
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$146.52
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$118.32
-
Buy Now
Logo for Sager
Sager
from US$132.00
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ic,normally-Closed Pc-Mount Solid-State Relay,1-Channel,module |Sensata/crydom MCST1250CM | Newark Electronics
Soft-Start SSR Panel Mount 140VAC/50A 0-10VDC | Rapid Electronics
Relay, 50 A, 90 to 140 V(RMS), Solid State, 1.8 in., 2.3 in., 20 lbs.-in. | Sensata - Crydom MCST1250CM | RS Americas
SOFT-START SSR PM 140VAC/50A 0 | TTI Europe
Solid State Relays - Industrial Mount PM Soft-Start SSR 0-10V In | Sager
Soft Start/Stop | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCST1250CM?

Additional datasheets, footprints and schematics for MCST1250CM are listed on our Part Details page. You can also find images and similar parts to MCST1250CM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCST1250CM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCST1250CM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCST1250CM fall under?

The MCST1250CM is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to MCST1250CM when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCST1250CM you can contact the distributor directly for product support, shipping queries etc.

Is the MCST1250CM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCST1250CM have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and TTI Europe have stock available or on a lead time for MCST1250CM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCST1250CM often in real-time on the comparison pages.

What if I can't find stock of MCST1250CM?

You can fill out our help required form which you can use to request a quote for MCST1250CM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay