MCSS4850CM Kits & Assortments - Miscellaneous by Crydom

IC,Normally-Closed PC-Mount Solid-State Relay,1-CHANNEL,Module

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$134.32

Distributor Stock
Logo for Newark
Newark
from US$213.60
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$158.70
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$134.32
-
Buy Now
Logo for Sager
Sager
from US$149.11
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

Ic,normally-Closed Pc-Mount Solid-State Relay,1-Channel,module |Sensata/crydom MCSS4850CM | Newark Electronics
Solid State Relay Screw Mount, 50 A, 32 V dc | Sensata - Crydom MCSS4850CM | RS Americas
SOFT-START/STOP SSR PM 530VAC/ | TTI Europe
Solid State Relays - Industrial Mount PM Soft-Start/Stop SSR, 0-10V In | Sager
Soft Start/Stop | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCSS4850CM?

Additional datasheets, footprints and schematics for MCSS4850CM are listed on our Part Details page. You can also find images and similar parts to MCSS4850CM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCSS4850CM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSS4850CM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCSS4850CM fall under?

The MCSS4850CM is listed under Electrical > Kits & Assortments - Miscellaneous.

Can I view similar or alternative parts?

You can view similar parts to MCSS4850CM when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCSS4850CM you can contact the distributor directly for product support, shipping queries etc.

Is the MCSS4850CM RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCSS4850CM have stock available?

Authorised distributors including Newark Electronics, RS Americas, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for MCSS4850CM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCSS4850CM often in real-time on the comparison pages.

What if I can't find stock of MCSS4850CM?

You can fill out our help required form which you can use to request a quote for MCSS4850CM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay