Status: | Unknown |
---|---|
Series: | SRT Series |
RoHS: | Unknown |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | 5Pins |
Current Rating | 16A |
Voltage Rating | 300V |
Product Range | SRT Series |
SVHC | No SVHC (07-Jul-2017) |
RELAY SOCKET, 300V, 16A, DIN RAIL | element14 |
Relay Socket, 300V, 16A, Din Rail | Newark Electronics |
Where can I find additional details, specifications and documents for a MCSRT05-A +SR20?
Additional datasheets, footprints and schematics for MCSRT05-A +SR20 are listed on our Part Details page. You can also find images and similar parts to MCSRT05-A +SR20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSRT05-A +SR20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSRT05-A +SR20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSRT05-A +SR20 fall under?
The MCSRT05-A +SR20 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MCSRT05-A +SR20 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSRT05-A +SR20 you can contact the distributor directly for product support, shipping queries etc.
Is the MCSRT05-A +SR20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSRT05-A +SR20 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCSRT05-A +SR20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSRT05-A +SR20 often in real-time on the comparison pages.
What if I can't find stock of MCSRT05-A +SR20?
You can fill out our help required form which you can use to request a quote for MCSRT05-A +SR20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.