Status: | Unknown |
---|---|
Series: | MCSPJ Series |
RoHS: | Unknown |
No distributors results available
Product Range | MCSPJ Series |
---|---|
Actuator Orientation | Side Actuated |
Switch Mounting | Through Hole |
Actuator Style | Square Button |
Actuating Force | 200gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 6.8mm x 6.8mm |
IP Rating | - |
Illumination | Illuminated |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Side |
Contact Configuration | SPST |
Contact Current Max | 50mA |
Contact Resistance | 100mohm |
Contact Voltage DC Nom | 12V |
No. of Mechanical Operations | 1000000 |
Operating Force | 200gf |
Operating Temperature Max | 60°C |
Operating Temperature Min | -10°C |
Switch Terminals | Solder |
Where can I find additional details, specifications and documents for a MCSPJP3-YCA043T?
Additional datasheets, footprints and schematics for MCSPJP3-YCA043T are listed on our Part Details page. You can also find images and similar parts to MCSPJP3-YCA043T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSPJP3-YCA043T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSPJP3-YCA043T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSPJP3-YCA043T fall under?
The MCSPJP3-YCA043T is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MCSPJP3-YCA043T when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSPJP3-YCA043T you can contact the distributor directly for product support, shipping queries etc.
Is the MCSPJP3-YCA043T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSPJP3-YCA043T have stock available?
There is no stock from authorised distributors for MCSPJP3-YCA043T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSPJP3-YCA043T often in real-time on the comparison pages.
What if I can't find stock of MCSPJP3-YCA043T?
You can fill out our help required form which you can use to request a quote for MCSPJP3-YCA043T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.