Status: | Unknown |
---|---|
Series: | MCSP103AT Series |
RoHS: | Unknown |
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 120mm |
External Depth | 25mm |
Noise Rating | 40dBA |
Flow Rate - Imperial | 54cu.ft/min |
Flow Rate - Metric | 91.75m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | 120mA |
Product Range | MCSP103AT Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE TUV UL VDE |
Current Consumption | 0.12A |
External Height | 120mm |
External Width | 120mm |
Frame Dimensions | 120mm x 120mm x 25mm |
Frequency Max | 60Hz |
Frequency Min | 50Hz |
Lead Length | 320mm |
Power Consumption | 12.5W |
Speed Range Max | 1700rpm |
Axial Fan, Wire Leaded, Ball, 115 Vac, 120 Mm, 25 Mm, 47 Cu.ft/Min, 79.9 M3/H Rohs Compliant: Yes |Multicomp MCSP103AT 1122LBL.GN | Newark Electronics |
FAN, 120X120X25MM, 115VAC | element14 |
Where can I find additional details, specifications and documents for a MCSP103AT 1122LBL.GN?
Additional datasheets, footprints and schematics for MCSP103AT 1122LBL.GN are listed on our Part Details page. You can also find images and similar parts to MCSP103AT 1122LBL.GN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSP103AT 1122LBL.GN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSP103AT 1122LBL.GN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSP103AT 1122LBL.GN fall under?
The MCSP103AT 1122LBL.GN is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to MCSP103AT 1122LBL.GN when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSP103AT 1122LBL.GN you can contact the distributor directly for product support, shipping queries etc.
Is the MCSP103AT 1122LBL.GN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSP103AT 1122LBL.GN have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCSP103AT 1122LBL.GN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSP103AT 1122LBL.GN often in real-time on the comparison pages.
What if I can't find stock of MCSP103AT 1122LBL.GN?
You can fill out our help required form which you can use to request a quote for MCSP103AT 1122LBL.GN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.