Status: | Unknown |
---|---|
Series: | MCSP103A Series |
RoHS: | Unknown |
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 120mm |
External Depth | 38mm |
Noise Rating | 39dBA |
Flow Rate - Imperial | 78cu.ft/min |
Flow Rate - Metric | 132.5m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | 130mA |
Product Range | MCSP103A Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE TUV UL VDE |
Current Consumption | 0.13A |
External Height | 120mm |
External Width | 120mm |
Frame Dimensions | 120mm x 120mm x 38mm |
Frequency Max | 60Hz |
Frequency Min | 50Hz |
Lead Length | 310mm |
Power Consumption | 11W |
Speed Range Max | 2300rpm |
Axial Fan, Wire Leaded, Ball, 115 Vac, 120 Mm, 38 Mm, 78 Cu.ft/Min, 132.5 M3/H Rohs Compliant: Yes |Multicomp MCSP103A 1123LBL.GN | Newark Electronics |
FAN, 120X120X38MM, 115VAC | element14 |
Where can I find additional details, specifications and documents for a MCSP103A 1123LBL.GN?
Additional datasheets, footprints and schematics for MCSP103A 1123LBL.GN are listed on our Part Details page. You can also find images and similar parts to MCSP103A 1123LBL.GN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSP103A 1123LBL.GN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSP103A 1123LBL.GN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSP103A 1123LBL.GN fall under?
The MCSP103A 1123LBL.GN is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to MCSP103A 1123LBL.GN when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSP103A 1123LBL.GN you can contact the distributor directly for product support, shipping queries etc.
Is the MCSP103A 1123LBL.GN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSP103A 1123LBL.GN have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCSP103A 1123LBL.GN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSP103A 1123LBL.GN often in real-time on the comparison pages.
What if I can't find stock of MCSP103A 1123LBL.GN?
You can fill out our help required form which you can use to request a quote for MCSP103A 1123LBL.GN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.