Status: | Unknown |
---|---|
Series: | MCSP101A Series |
RoHS: | Unknown |
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 120mm |
External Depth | 38mm |
Noise Rating | 50dBA |
Flow Rate - Imperial | 107cu.ft/min |
Flow Rate - Metric | 181.8m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | 210mA |
Product Range | MCSP101A Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE TUV UL VDE |
Current Consumption | 0.21A |
External Height | 120mm |
External Width | 120mm |
Frame Dimensions | 120mm x 120mm x 38mm |
Frequency Max | 60Hz |
Frequency Min | 50Hz |
Lead Length | 310mm |
Power Consumption | 20W |
Speed Range Max | 2750rpm |
FAN, 120X120X38MM, 115VAC | element14 |
Where can I find additional details, specifications and documents for a MCSP101A 1123HBL.GN?
Additional datasheets, footprints and schematics for MCSP101A 1123HBL.GN are listed on our Part Details page. You can also find images and similar parts to MCSP101A 1123HBL.GN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSP101A 1123HBL.GN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSP101A 1123HBL.GN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSP101A 1123HBL.GN fall under?
The MCSP101A 1123HBL.GN is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to MCSP101A 1123HBL.GN when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSP101A 1123HBL.GN you can contact the distributor directly for product support, shipping queries etc.
Is the MCSP101A 1123HBL.GN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSP101A 1123HBL.GN have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCSP101A 1123HBL.GN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSP101A 1123HBL.GN often in real-time on the comparison pages.
What if I can't find stock of MCSP101A 1123HBL.GN?
You can fill out our help required form which you can use to request a quote for MCSP101A 1123HBL.GN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.