Status: | Unknown |
---|---|
Series: | SNC Series |
RoHS: | Unknown |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | 5Pins |
Current Rating | 8A |
Voltage Rating | 300V |
Product Range | SNC Series |
SVHC | No SVHC (07-Jul-2017) |
Relay Socket, 300V, 8A, Din Rail | Newark Electronics |
RELAY SOCKET, 300V, 8A, DIN RAIL | element14 |
Where can I find additional details, specifications and documents for a MCSNC05-E-A?
Additional datasheets, footprints and schematics for MCSNC05-E-A are listed on our Part Details page. You can also find images and similar parts to MCSNC05-E-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSNC05-E-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSNC05-E-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSNC05-E-A fall under?
The MCSNC05-E-A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MCSNC05-E-A when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSNC05-E-A you can contact the distributor directly for product support, shipping queries etc.
Is the MCSNC05-E-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSNC05-E-A have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCSNC05-E-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSNC05-E-A often in real-time on the comparison pages.
What if I can't find stock of MCSNC05-E-A?
You can fill out our help required form which you can use to request a quote for MCSNC05-E-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.