Status: | Unknown |
---|---|
Series: | MCSMT Series |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Coil Resistance | 36ohm |
Coil Power Continuous | 4W |
Holding Force - Metric | - |
Solenoid Operation | Push |
Solenoid Duty Cycle | - |
Product Range | MCSMT Series |
SVHC | No SVHC (15-Jan-2018) |
Coil Voltage VDC Nom | 12V |
Status: | Unknown |
---|---|
Series: | MCSMT Series |
RoHS: | Compliant |
Coil Voltage | 12VDC |
---|---|
Coil Resistance | 36ohm |
Coil Power Continuous | 4W |
Solenoid Operation | Push |
Product Range | MCSMT Series |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
Solenoid, Tubular, Push, 12V | Newark Electronics |
SOLENOID, TUBULAR, PUSH, 12V | element14 |
Where can I find additional details, specifications and documents for a MCSMT-1325S12BQ?
Additional datasheets, footprints and schematics for MCSMT-1325S12BQ are listed on our Part Details page. You can also find images and similar parts to MCSMT-1325S12BQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSMT-1325S12BQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSMT-1325S12BQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSMT-1325S12BQ fall under?
The MCSMT-1325S12BQ is listed under Switches & Relays > Solenoids > Linear Solenoids.
Can I view similar or alternative parts?
You can view similar parts to MCSMT-1325S12BQ when available in the Linear Solenoids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSMT-1325S12BQ you can contact the distributor directly for product support, shipping queries etc.
Is the MCSMT-1325S12BQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSMT-1325S12BQ have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCSMT-1325S12BQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSMT-1325S12BQ often in real-time on the comparison pages.
What if I can't find stock of MCSMT-1325S12BQ?
You can fill out our help required form which you can use to request a quote for MCSMT-1325S12BQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.