Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Coil Resistance | 34ohm |
Coil Power Continuous | 4.2W |
Holding Force - Metric | - |
Solenoid Operation | Pull |
Solenoid Duty Cycle | Continuous |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Coil Voltage VDC Nom | 12V |
Duty Cycle (%) | 100% |
Load Force | 180g |
Stroke Length Max | 6mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Coil Voltage | 12VDC |
---|---|
Coil Resistance | 34ohm |
Coil Power Continuous | 4.2W |
Solenoid Operation | Pull |
Solenoid Duty Cycle | Continuous |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | Yes |
Solenoid, Open Frame, Pull, 12V | Newark Electronics |
Where can I find additional details, specifications and documents for a MCSMO-1240L12STD.?
Additional datasheets, footprints and schematics for MCSMO-1240L12STD. are listed on our Part Details page. You can also find images and similar parts to MCSMO-1240L12STD. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSMO-1240L12STD. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSMO-1240L12STD. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSMO-1240L12STD. fall under?
The MCSMO-1240L12STD. is listed under Switches & Relays > Solenoids > Linear Solenoids.
Can I view similar or alternative parts?
You can view similar parts to MCSMO-1240L12STD. when available in the Linear Solenoids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSMO-1240L12STD. you can contact the distributor directly for product support, shipping queries etc.
Is the MCSMO-1240L12STD. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSMO-1240L12STD. have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCSMO-1240L12STD..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSMO-1240L12STD. often in real-time on the comparison pages.
What if I can't find stock of MCSMO-1240L12STD.?
You can fill out our help required form which you can use to request a quote for MCSMO-1240L12STD. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.