Status: | Unknown |
---|---|
Series: | MCSMO Series |
RoHS: | Unknown |
Coil Voltage | 12VDC |
---|---|
Coil Resistance | 60ohm |
Coil Power Continuous | 2.4W |
Holding Force - Metric | - |
Solenoid Operation | Push |
Solenoid Duty Cycle | Continuous |
Product Range | MCSMO Series |
SVHC | No SVHC (15-Jan-2018) |
Coil Voltage VDC Nom | 12V |
Status: | Unknown |
---|---|
Series: | MCSMO Series |
RoHS: | Compliant |
Coil Voltage | 12VDC |
---|---|
Coil Resistance | 60ohm |
Coil Power Continuous | 2.4W |
Solenoid Operation | Push |
Solenoid Duty Cycle | Continuous |
Product Range | MCSMO Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
Solenoid, Open Frame, Push, 12V | Newark Electronics |
Where can I find additional details, specifications and documents for a MCSMO-0630S12STD?
Additional datasheets, footprints and schematics for MCSMO-0630S12STD are listed on our Part Details page. You can also find images and similar parts to MCSMO-0630S12STD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSMO-0630S12STD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSMO-0630S12STD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSMO-0630S12STD fall under?
The MCSMO-0630S12STD is listed under Switches & Relays > Solenoids > Linear Solenoids.
Can I view similar or alternative parts?
You can view similar parts to MCSMO-0630S12STD when available in the Linear Solenoids range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSMO-0630S12STD you can contact the distributor directly for product support, shipping queries etc.
Is the MCSMO-0630S12STD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSMO-0630S12STD have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCSMO-0630S12STD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSMO-0630S12STD often in real-time on the comparison pages.
What if I can't find stock of MCSMO-0630S12STD?
You can fill out our help required form which you can use to request a quote for MCSMO-0630S12STD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.