Status: | Unknown |
---|---|
Series: | MCSLPT Series |
RoHS: | Compliant |
Product Range | MCSLPT Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Surface Mount |
Actuator Style | Round Button |
Actuating Force | 260gf |
Contact Rating | 50mA at 12VDC |
RoHS Compliant | Yes |
TACT MICRO JB 4.6X4.4X0.55 P3.5 260GF Actuator Style: Flush, Top Operating Function: NO Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver Low Profile: Yes Flush, Top Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: MCSLPT4644B4TR | Internal Number: 2337234-4 | TE Connectivity | TE Store |
Tact Switch Micro JB 4.6X4.4X0.55 P3.5 2 | RS |
Tact Switch, Spst-No, 0.05A, 12Vdc, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a MCSLPT4644B4TR?
Additional datasheets, footprints and schematics for MCSLPT4644B4TR are listed on our Part Details page. You can also find images and similar parts to MCSLPT4644B4TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSLPT4644B4TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSLPT4644B4TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSLPT4644B4TR fall under?
The MCSLPT4644B4TR is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MCSLPT4644B4TR when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSLPT4644B4TR you can contact the distributor directly for product support, shipping queries etc.
Is the MCSLPT4644B4TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MCSLPT4644B4TR have stock available?
Authorised distributors including TE Store, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for MCSLPT4644B4TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSLPT4644B4TR often in real-time on the comparison pages.
What if I can't find stock of MCSLPT4644B4TR?
You can fill out our help required form which you can use to request a quote for MCSLPT4644B4TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.