Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Nom | 12MHz |
---|---|
Frequency Stability + / - | 25ppm |
Oscillator Case | SMD 5mm x 3.2mm |
Supply Voltage Nom | 3.3V |
Product Range | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Oscillator Output Compatibility | CMOS |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Frequency Nom | 12MHz |
---|---|
Frequency Stability + / - | 25ppm |
Oscillator Case | SMD, 5mm x 3.2mm |
Supply Voltage Nom | 3.3V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Oscillator, 12Mhz, 5Mm X 3.2Mm, Cmos | Newark Electronics |
Where can I find additional details, specifications and documents for a MCSJK-7NC2-12.00-25-C?
Additional datasheets, footprints and schematics for MCSJK-7NC2-12.00-25-C are listed on our Part Details page. You can also find images and similar parts to MCSJK-7NC2-12.00-25-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSJK-7NC2-12.00-25-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSJK-7NC2-12.00-25-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSJK-7NC2-12.00-25-C fall under?
The MCSJK-7NC2-12.00-25-C is listed under Electronic & Electrical Components > Crystals & Oscillators > Oscillators.
Can I view similar or alternative parts?
You can view similar parts to MCSJK-7NC2-12.00-25-C when available in the Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSJK-7NC2-12.00-25-C you can contact the distributor directly for product support, shipping queries etc.
Is the MCSJK-7NC2-12.00-25-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSJK-7NC2-12.00-25-C have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCSJK-7NC2-12.00-25-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSJK-7NC2-12.00-25-C often in real-time on the comparison pages.
What if I can't find stock of MCSJK-7NC2-12.00-25-C?
You can fill out our help required form which you can use to request a quote for MCSJK-7NC2-12.00-25-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.