Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Nom | 14.31818MHz |
---|---|
Crystal Case | SMD 5mm x 3.2mm |
Frequency Stability + / - | 30ppm |
Load Capacitance | 10pF |
Frequency Tolerance + / - | 30ppm |
Product Range | - |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a MCSJK-7I-14.31818-10-30-60-B-30?
Additional datasheets, footprints and schematics for MCSJK-7I-14.31818-10-30-60-B-30 are listed on our Part Details page. You can also find images and similar parts to MCSJK-7I-14.31818-10-30-60-B-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSJK-7I-14.31818-10-30-60-B-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSJK-7I-14.31818-10-30-60-B-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSJK-7I-14.31818-10-30-60-B-30 fall under?
The MCSJK-7I-14.31818-10-30-60-B-30 is listed under Electronic & Electrical Components > Crystals & Oscillators > Crystals.
Can I view similar or alternative parts?
You can view similar parts to MCSJK-7I-14.31818-10-30-60-B-30 when available in the Crystals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSJK-7I-14.31818-10-30-60-B-30 you can contact the distributor directly for product support, shipping queries etc.
Is the MCSJK-7I-14.31818-10-30-60-B-30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSJK-7I-14.31818-10-30-60-B-30 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCSJK-7I-14.31818-10-30-60-B-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSJK-7I-14.31818-10-30-60-B-30 often in real-time on the comparison pages.
What if I can't find stock of MCSJK-7I-14.31818-10-30-60-B-30?
You can fill out our help required form which you can use to request a quote for MCSJK-7I-14.31818-10-30-60-B-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.