Status: | Unknown |
---|---|
Series: | MCSH Series |
RoHS: | Unknown |
Prices starting from US$0.0090
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0090
|
No stock
|
Buy Now |
Capacitance | 330pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | MCSH Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Where can I find additional details, specifications and documents for a MCSH18B331K500CT?
Additional datasheets, footprints and schematics for MCSH18B331K500CT are listed on our Part Details page. You can also find images and similar parts to MCSH18B331K500CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSH18B331K500CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSH18B331K500CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSH18B331K500CT fall under?
The MCSH18B331K500CT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCSH18B331K500CT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSH18B331K500CT you can contact the distributor directly for product support, shipping queries etc.
Is the MCSH18B331K500CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSH18B331K500CT have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCSH18B331K500CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSH18B331K500CT often in real-time on the comparison pages.
What if I can't find stock of MCSH18B331K500CT?
You can fill out our help required form which you can use to request a quote for MCSH18B331K500CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.