Status: | Unknown |
---|---|
Series: | MCSF23092A Series |
RoHS: | Unknown |
Supply Voltage | 230V |
---|---|
Current Type | AC |
Fan Frame Size | 92mm |
External Depth | 25mm |
Noise Rating | 38dBA |
Flow Rate - Imperial | 35cu.ft/min |
Flow Rate - Metric | 59.5m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | 70mA |
Product Range | MCSF23092A Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE TUV UL VDE |
Current Consumption | 0.07A |
External Height | 92mm |
External Width | 92mm |
Frame Dimensions | 92mm x 92mm x 25mm |
Frequency Max | 60Hz |
Frequency Min | 50Hz |
Lead Length | 310mm |
Power Consumption | 14W |
Speed Range Max | 2700rpm |
FAN, 92X92X25MM, 230VAC | element14 |
Where can I find additional details, specifications and documents for a MCSF23092A 2092MBL.GN?
Additional datasheets, footprints and schematics for MCSF23092A 2092MBL.GN are listed on our Part Details page. You can also find images and similar parts to MCSF23092A 2092MBL.GN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCSF23092A 2092MBL.GN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCSF23092A 2092MBL.GN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCSF23092A 2092MBL.GN fall under?
The MCSF23092A 2092MBL.GN is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to MCSF23092A 2092MBL.GN when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCSF23092A 2092MBL.GN you can contact the distributor directly for product support, shipping queries etc.
Is the MCSF23092A 2092MBL.GN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCSF23092A 2092MBL.GN have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCSF23092A 2092MBL.GN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCSF23092A 2092MBL.GN often in real-time on the comparison pages.
What if I can't find stock of MCSF23092A 2092MBL.GN?
You can fill out our help required form which you can use to request a quote for MCSF23092A 2092MBL.GN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.