Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | BA15d |
---|---|
LED Colour | Warm White |
Bulb Size | S8 |
Power Rating | 700mW |
Wavelength Typ | 590nm |
Luminous Intensity | - |
Average Bulb Life | 40000h |
Supply Voltage | 30VDC |
Current Rating | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lamp Base Type | BA15d |
---|---|
LED Color | Warm White |
Power Rating | 700mW |
Wavelength Typ | 590nm |
Average Bulb Life | 30000h |
Supply Voltage | 30V |
Current Rating | 14mA |
CCT | 3200K |
RoHS Compliant | Yes |
Led Bulb, Ba15D, Warm White, 700Mw | Newark Electronics |
LED BULB, BA15D, WARM WHITE, 0.7W | Farnell |
Where can I find additional details, specifications and documents for a MCS815D16NS30DWW?
Additional datasheets, footprints and schematics for MCS815D16NS30DWW are listed on our Part Details page. You can also find images and similar parts to MCS815D16NS30DWW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCS815D16NS30DWW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCS815D16NS30DWW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCS815D16NS30DWW fall under?
The MCS815D16NS30DWW is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to MCS815D16NS30DWW when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCS815D16NS30DWW you can contact the distributor directly for product support, shipping queries etc.
Is the MCS815D16NS30DWW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCS815D16NS30DWW have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCS815D16NS30DWW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCS815D16NS30DWW often in real-time on the comparison pages.
What if I can't find stock of MCS815D16NS30DWW?
You can fill out our help required form which you can use to request a quote for MCS815D16NS30DWW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.