MCS0805W104K1HRN-RH Capacitors by Multicomp

CERAMIC CAPACITOR 0.1UF 50V X7R 10% 0805

Status: Unknown
Series: MCS Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.24
654
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.53
654
in stock
Buy Now
Logo for element14
element14
from US$0.44
654
in stock
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 50V
Ceramic Capacitor Case 0805 ^2012 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range MCS Series
MSL -


MCS0805W104K1HRN-RH Capacitors by Multicomp Pro

CERAMIC CAPACITOR, 0.1UF, 50V, X7R, 10%, 0805

Status: Unknown
Series: MCS Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 0.1µF
Voltage Rating 50V
Ceramic Capacitor Case 0805 [2012 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Product Range MCS Series
RoHS Compliant Yes

Alternative Descriptions

Ceramic Capacitor, 0.1Uf, 50V, X7R, 10%, 0805 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCS0805W104K1HRN-RH?

Additional datasheets, footprints and schematics for MCS0805W104K1HRN-RH are listed on our Part Details page. You can also find images and similar parts to MCS0805W104K1HRN-RH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCS0805W104K1HRN-RH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCS0805W104K1HRN-RH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCS0805W104K1HRN-RH fall under?

The MCS0805W104K1HRN-RH is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCS0805W104K1HRN-RH when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCS0805W104K1HRN-RH you can contact the distributor directly for product support, shipping queries etc.

Is the MCS0805W104K1HRN-RH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCS0805W104K1HRN-RH have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCS0805W104K1HRN-RH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCS0805W104K1HRN-RH often in real-time on the comparison pages.

What if I can't find stock of MCS0805W104K1HRN-RH?

You can fill out our help required form which you can use to request a quote for MCS0805W104K1HRN-RH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay