Status: | Unknown |
---|---|
Series: | MCS 0402, MCT 0603, MCU 0805, MCA 1206 - Professional |
RoHS: | Compliant |
Prices starting from US$0.0144
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0162
|
6,700
in stock
|
Buy Now | |
Rutronik
from US$0.0145
|
170,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
18,686
in stock
|
Buy Now | |
element14
from US$0.0147
|
18,686
in stock
|
Buy Now | |
Farnell
from US$0.0144
|
18,686
in stock
|
Buy Now | |
Future Electronics
from US$0.0151
|
10,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0180
|
10,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
50,000
in stock
|
Buy Now | |
Avnet America
from US$0.0166
|
-
|
Buy Now |
IECQ-CECC approved to EN 140401-801 |
Excellent overall stability: class 0.5 |
Professional tolerance of resistance: ± 0.5 % and ± 1 % |
Applications |
---|
Industrial equipment |
Test and measuring equipment |
Telecommunication |
General Information |
---|
Overview of IECQ-CECC Approved Products |
Product Literature |
---|
Selector Guide |
Product Sheet |
Tradeshow Brochure |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
TF0402 10R 1% 0,0625W TK50 | Rutronik |
Res, 10R, 1%, 50V, 0402, Thin Film | Newark Electronics |
RES, 10R, 1%, 50V, 0402, THIN FILM | element14 |
Thin Film Resistors - SMD .063W 10ohms 1% 0402 50ppm | Future Electronics |
CECC 140401-801EZ | TTI Europe |
Resistor Thin Film 0402 1% 10R | RS |
SMD Chip Resistor, 10 Ohm, � 1%, 100 mW, 0402 [1005 Metric], Thin Film, Professional | Avnet Abacus |
SMD Chip Resistor, 10 Ohm, ± 1%, 100 mW, 0402 [1005 Metric], Thin Film, Professional | Avnet America |
Where can I find additional details, specifications and documents for a MCS04020C1009FE000?
Additional datasheets, footprints and schematics for MCS04020C1009FE000 are listed on our Part Details page. You can also find images and similar parts to MCS04020C1009FE000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCS04020C1009FE000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCS04020C1009FE000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCS04020C1009FE000 fall under?
The MCS04020C1009FE000 is listed under Passive Components > Resistors - Fixed Value > Chip SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MCS04020C1009FE000 when available in the Chip SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCS04020C1009FE000 you can contact the distributor directly for product support, shipping queries etc.
Is the MCS04020C1009FE000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MCS04020C1009FE000 have stock available?
Authorised distributors including Rutronik, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MCS04020C1009FE000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCS04020C1009FE000 often in real-time on the comparison pages.
What if I can't find stock of MCS04020C1009FE000?
You can fill out our help required form which you can use to request a quote for MCS04020C1009FE000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.