Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Thermoelectric Cooler |
---|---|
Power Rating | 19W |
Internal Resistance | 6.9ohm |
Current Max @ Diff Temperature Max | 2A |
Voltage Max @ Diff Temperature Max | - |
Temperature Difference Max | 73°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 4.8mm |
External Length / Height | 30mm |
Supply Voltage Max | 15.7V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transducer Function | Thermoelectric Cooler |
---|---|
Power Rating | 19W |
Internal Resistance | 6.9ohm |
Current Max @ Diff Temperature Max | 2A |
RoHS Compliant | Yes |
Peltier Module, 19W, 30 X 30 X 4.8Mm | Newark Electronics |
PELTIER MODULE, 19W, 30 X 30 X 4.8MM | Farnell |
Where can I find additional details, specifications and documents for a MCS-127-10-25-S?
Additional datasheets, footprints and schematics for MCS-127-10-25-S are listed on our Part Details page. You can also find images and similar parts to MCS-127-10-25-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCS-127-10-25-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCS-127-10-25-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCS-127-10-25-S fall under?
The MCS-127-10-25-S is listed under Cooling & Thermal Management > Peltier Elements - Thermoelectric Modules.
Can I view similar or alternative parts?
You can view similar parts to MCS-127-10-25-S when available in the Peltier Elements - Thermoelectric Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCS-127-10-25-S you can contact the distributor directly for product support, shipping queries etc.
Is the MCS-127-10-25-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCS-127-10-25-S have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MCS-127-10-25-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCS-127-10-25-S often in real-time on the comparison pages.
What if I can't find stock of MCS-127-10-25-S?
You can fill out our help required form which you can use to request a quote for MCS-127-10-25-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.