Status: | Unknown |
---|---|
Series: | MCRR Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
No stock
|
Buy Now |
Capacitance | 3300pF |
---|---|
Voltage Rating | 100V |
Product Range | MCRR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Tolerance ± | ± 10% |
External Depth | 2.54mm |
External Length / Height | 3.81mm |
External Width | 3.81mm |
Height | 3.81mm |
Lead Diameter | 0.508mm |
Lead Length | 25.4mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Temperature Coeff. + | 20ppm/°C |
Temperature Coefficient | +20ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 100V |
CAP, 3300PF, 100V, 10%, X7R | Farnell |
Where can I find additional details, specifications and documents for a MCRR25332X7RK0100?
Additional datasheets, footprints and schematics for MCRR25332X7RK0100 are listed on our Part Details page. You can also find images and similar parts to MCRR25332X7RK0100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCRR25332X7RK0100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRR25332X7RK0100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCRR25332X7RK0100 fall under?
The MCRR25332X7RK0100 is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCRR25332X7RK0100 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCRR25332X7RK0100 you can contact the distributor directly for product support, shipping queries etc.
Is the MCRR25332X7RK0100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCRR25332X7RK0100 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCRR25332X7RK0100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCRR25332X7RK0100 often in real-time on the comparison pages.
What if I can't find stock of MCRR25332X7RK0100?
You can fill out our help required form which you can use to request a quote for MCRR25332X7RK0100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.