Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.32
|
No stock
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Colour | Blue |
Wire Gauge | 22AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | - |
Voltage Rating | 300V |
Conductor Material | Copper |
External Diameter | 1.3mm |
Approval Specification | - |
Product Range | - |
Operating Temperature Max | 80°C |
WIRE, 100M, 22AWG, COPPER, BLUE | Farnell |
Where can I find additional details, specifications and documents for a MCRR 221007 BLU?
Additional datasheets, footprints and schematics for MCRR 221007 BLU are listed on our Part Details page. You can also find images and similar parts to MCRR 221007 BLU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCRR 221007 BLU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRR 221007 BLU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCRR 221007 BLU fall under?
The MCRR 221007 BLU is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to MCRR 221007 BLU when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCRR 221007 BLU you can contact the distributor directly for product support, shipping queries etc.
Is the MCRR 221007 BLU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCRR 221007 BLU have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCRR 221007 BLU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCRR 221007 BLU often in real-time on the comparison pages.
What if I can't find stock of MCRR 221007 BLU?
You can fill out our help required form which you can use to request a quote for MCRR 221007 BLU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.