Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$21.22
|
No stock
|
Buy Now |
Jacket Material | PVC |
---|---|
Jacket Colour | Green Yellow |
Wire Gauge | 20AWG |
Conductor Area CSA | 0.597mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 7 x 0.32mm |
Voltage Rating | 300V |
Conductor Material | Copper |
External Diameter | 1.45mm |
Approval Specification | - |
Product Range | - |
Operating Temperature Max | 80°C |
WIRE, GREEN/YELLOW, 7/28AWG, 100M | Farnell |
Where can I find additional details, specifications and documents for a MCRR 201007 G/Y?
Additional datasheets, footprints and schematics for MCRR 201007 G/Y are listed on our Part Details page. You can also find images and similar parts to MCRR 201007 G/Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCRR 201007 G/Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRR 201007 G/Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCRR 201007 G/Y fall under?
The MCRR 201007 G/Y is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to MCRR 201007 G/Y when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCRR 201007 G/Y you can contact the distributor directly for product support, shipping queries etc.
Is the MCRR 201007 G/Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCRR 201007 G/Y have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCRR 201007 G/Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCRR 201007 G/Y often in real-time on the comparison pages.
What if I can't find stock of MCRR 201007 G/Y?
You can fill out our help required form which you can use to request a quote for MCRR 201007 G/Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.