Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.73
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.73
|
234
in stock
|
Buy Now |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 145mm |
External Width - Metric | 105mm |
External Depth - Metric | 60mm |
IP Rating | IP65 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 5.71" |
External Width - Imperial | 4.13" |
External Depth - Imperial | 2.36" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (07-Jul-2017) |
Flammability Rating | UL94HB |
Where can I find additional details, specifications and documents for a MCRP1215?
Additional datasheets, footprints and schematics for MCRP1215 are listed on our Part Details page. You can also find images and similar parts to MCRP1215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCRP1215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCRP1215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCRP1215 fall under?
The MCRP1215 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to MCRP1215 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCRP1215 you can contact the distributor directly for product support, shipping queries etc.
Is the MCRP1215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCRP1215 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCRP1215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCRP1215 often in real-time on the comparison pages.
What if I can't find stock of MCRP1215?
You can fill out our help required form which you can use to request a quote for MCRP1215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.